Body Features Enclosure Type : Dust Protected Product Weight : 45 G [1.587 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4
Contact Features Contact Material : Ag
Dimensions Product Height : 38.1 MM [1.5 INCH ] Product Length : 28.17 MM [1.109 INCH ] Product Width : 21.82 MM [.859 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 1.35 Coil Resistance (OHM) : 3900 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 2.5 Contact Limiting Breaking Current (AMP) : 2.5 Contact Limiting Continuous Current (AMP) : 2.5 Contact Limiting Making Current (AMP) : 2.5 Contact Limiting Short-Time Current (AMP) : 2.5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC Indicator Type : Neon Light
Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features Packaging Method : Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Terminals Main Termination & Connection Type : Solder Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 45 G [1.587 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 4 Form C 4PDT-CO
- Contact Number of Poles : 4
Contact Features
Dimensions
- Product Height : 38.1 MM [1.5 INCH ]
- Product Length : 28.17 MM [1.109 INCH ]
- Product Width : 21.82 MM [.859 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 1.35
- Coil Resistance (OHM) : 3900
- Coil Voltage Rating (VAC) : 120
- Contact Current Rating (AMP) : 2.5
- Contact Limiting Breaking Current (AMP) : 2.5
- Contact Limiting Continuous Current (AMP) : 2.5
- Contact Limiting Making Current (AMP) : 2.5
- Contact Limiting Short-Time Current (AMP) : 2.5
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel & Socket Mount
- Product Mounting Feature Type : Mounting Studs
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
- Indicator Type : Neon Light
Other
- Coil Power Rating Class (VAMP) : >1.1 - ≤1.8
- Contact Current Class (AMP) : >2 - ≤5
- Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Terminals
- Main Termination & Connection Type : Solder Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]