TE Connectivity Electromechanical Relays & Contactors 2-1393118-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Contact Plating Material : Gold Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Contact Plating Material : Gold Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393118-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393118-9
Electromechanical Relays & Contactors 2-1393118-9
Body Features Enclosure Type : Dust Protected Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : Silver Cadmium Oxide Contact Plating Material : Gold Dimensions Product Height : 49.2 MM  [1.93 INCH ] Product Length : 38.89 MM  [1.53 INCH ] Product Width : 35.71 MM  [1.406 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.25 Coil Resistance (OHM) : 10000 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : Lamp Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C 3PDT-CO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 49.2 MM  [1.93 INCH ]
  • Product Length : 38.89 MM  [1.53 INCH ]
  • Product Width : 35.71 MM  [1.406 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.25
  • Coil Resistance (OHM) : 10000
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : Lamp

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -45 - 70 DEGC  [-49 - 158 DEGF ]
Buy Now Datasheet
Relays - 2-1393118-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1393118-9 2-1393118-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393818-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details