TE Connectivity Power Relays 2-1393114-2

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 320 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 75
Request a Quote
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 320 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2-1393114-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
2-1393114-2
Power Relays 2-1393114-2
Body Features Product Weight : 85 G  [2.988 OZ ] Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 320 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 75

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 2
  • Contact Special Features : 3mm Contact Gap
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 50
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 48.4 MM  [1.905 INCH ]
  • Product Length : 38.9 MM  [1.55 INCH ]
  • Product Width : 35.7 MM  [1.405 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1500
  • Coil Power Rating DC (MILW) : 1800
  • Coil Resistance (OHM) : 320
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 3750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 3500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1393114-2
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Relays - 1-1393222-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers