Body Features Enclosure Type : Dust Protected Product Weight : 98 G [3.45 OZ ]
Configuration Features Contact Arrangement : 1 Form A SPST-NO
Dimensions Product Height : 57.8 MM [2.27 INCH ] Product Length : 45 MM [1.77 INCH ] Product Width : 43.4 MM [1.7 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 4 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 48 - 660
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero
Product Type Features Solid State Relay Type : Power Relay
Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 98 G [3.45 OZ ]
Configuration Features
- Contact Arrangement : 1 Form A SPST-NO
Dimensions
- Product Height : 57.8 MM [2.27 INCH ]
- Product Length : 45 MM [1.77 INCH ]
- Product Width : 43.4 MM [1.7 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 4 - 32
- Isolation Voltage (VRMS) : 4000
- Load Voltage Rating (VRMS) : 48 - 660
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : AC
- Output Switching : Zero
Product Type Features
- Solid State Relay Type : Power Relay
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]