TE Connectivity Splices 2-1377174-1

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.489 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class II, Class I Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.489 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class II, Class I Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-1377174-1 - TE Connectivity
Berwyn, PA, United States
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Red Splice Features : Standard Terminal & Contact Weight : 1.489 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class II, Class I Dimensions Barrel Inside Diameter : 3.25 MM  [.128 INCH ] Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : Yes Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Red
  • Splice Features : Standard
  • Terminal & Contact Weight : 1.489 G  [.053 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class II, Class I

Dimensions


  • Barrel Inside Diameter : 3.25 MM  [.128 INCH ]
  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Wire Size (MMSQ) : .326 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : Yes

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A135391-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A135391-ND
Terminals - Wire Splice Connectors A135391-ND
CONN SPLICE 16-22 AWG CRIMP PIDG

CONN SPLICE 16-22 AWG CRIMP PIDG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-1377174-1 A135391-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details