TE Connectivity ™ Rectangular Wire & Cable Connectors & Housings 2-1376390-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Wire Size (MMSQ) : .205 - 1.31 Wire Size (AWG) : 24 - 16 Wire Size (CMA) : 434.18 - 2466.91 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Wire Size (MMSQ) : .205 - 1.31 Wire Size (AWG) : 24 - 16 Wire Size (CMA) : 434.18 - 2466.91 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1376390-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1376390-3
Rectangular Wire & Cable Connectors & Housings 2-1376390-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ] Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 25 MM  [.984 INCH ] Connector Width : 16.2 MM  [.638 INCH ] Wire Size (MMSQ) : .205 - 1.31 Wire Size (AWG) : 24 - 16 Wire Size (CMA) : 434.18 - 2466.91 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards CSA Rating : LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3.1 MM  [.067 - .122 INCH ]
  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Connector Width : 16.2 MM  [.638 INCH ]
  • Wire Size (MMSQ) : .205 - 1.31
  • Wire Size (AWG) : 24 - 16
  • Wire Size (CMA) : 434.18 - 2466.91

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon 6/6 GF

Industry Standards


  • CSA Rating : LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-1376390-3
Electronic Connector 340-2-1376390-3
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Blue Bag Product overview: 2-1376390-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1376390-3 can be used for catalog matching and distributor lookup.

Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Blue Bag Product overview: 2-1376390-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1376390-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1364675-2-1376390-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1364675-2-1376390-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1364675-2-1376390-3
Win Source Part Number: 1364675-2-1376390-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Key Package: Bulk Product Status: Active Base Product Number: 1376390 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Blue Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm)

Win Source Part Number: 1364675-2-1376390-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Key
Package: Bulk
Product Status: Active
Base Product Number: 1376390
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Blue
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)

Buy Now Datasheet
Rectangular Connector Housings - 2-1376390-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1376390-3-ND
Rectangular Connector Housings 2-1376390-3-ND
"4 Rectangular Connectors - Housings Plug Blue 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Plug Blue 0.197"" (5.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1376390-3 340-2-1376390-3 1364675-2-1376390-3 2-1376390-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products