TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1375820-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 58.93 MM  [2.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 58.93 MM  [2.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1375820-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1375820-3
Rectangular Wire & Cable Connectors & Housings 2-1375820-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 23 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 58.93 MM  [2.32 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 23
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 58.93 MM  [2.32 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-1375820-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1375820-3-ND
Rectangular Connector Housings 2-1375820-3-ND
"23 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

"23 Rectangular Connectors - Housings Receptacle White 0.100"" (2.54mm)"

Buy Now Datasheet
Cst-100 Ii Housing 23 Pos Rohs Compliant Amp - Te Connectivity - 15H1209 - Newark, An Avnet Company
Chicago, IL, United States
Cst-100 Ii Housing 23 Pos Rohs Compliant Amp - Te Connectivity
15H1209
Cst-100 Ii Housing 23 Pos Rohs Compliant Amp - Te Connectivity 15H1209
CST-100 II HOUSING 23 POS ROHS COMPLIANT: YES

CST-100 II HOUSING 23 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1375820-3 2-1375820-3-ND 15H1209
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Cst-100 Ii Housing 23 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-270-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
In-Series Adapters - 1055018-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers