TE Connectivity Automotive Headers 2-1355842-1

Description
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.12 INCH ] Dimensions Connector Length : 65 MM  [1.349 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 26.8 MM  [1.055 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963217 Packaging Features Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.12 INCH ] Dimensions Connector Length : 65 MM  [1.349 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 26.8 MM  [1.055 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963217 Packaging Features Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-1355842-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-1355842-1
Automotive Headers 2-1355842-1
Body Features Connector & Keying Code : B1 Primary Product Color : Gray Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.12 INCH ] Dimensions Connector Length : 65 MM  [1.349 INCH ] Connector Width : 34.6 MM  [1.362 INCH ] Profile Height from PCB : 26.8 MM  [1.055 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 14 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 963217 Packaging Features Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : B1
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • Number of Sections : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.12 INCH ]

Dimensions


  • Connector Length : 65 MM  [1.349 INCH ]
  • Connector Width : 34.6 MM  [1.362 INCH ]
  • Profile Height from PCB : 26.8 MM  [1.055 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 14

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 963217

Packaging Features


  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Messerlei3Mm16P270 Amp - Te Connectivity - 36AC0685 - Newark, An Avnet Company
Chicago, IL, United States
Messerlei3Mm16P270 Amp - Te Connectivity
36AC0685
Messerlei3Mm16P270 Amp - Te Connectivity 36AC0685
MESSERLEI3MM16P270

MESSERLEI3MM16P270

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1355842-1 2-1355842-1 36AC0685
Product Name Automotive Headers Messerlei3Mm16P270 Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 100860-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Automotive Headers - 1-2399607-4 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Multi Purpose - 1734-1139-1-ND - DigiKey
Specs
Contact Size (AWG) 14 to 18 AWG
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 16AC0513 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details