TE Connectivity Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key; Product Range Amp Te Connectivity 2-1318120-3

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 1 ROW, 2.5MM, Y KEY; Product Range:Dynamic D-2000 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 1 ROW, 2.5MM, Y KEY; Product Range:Dynamic D-2000 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key is part of the Dynamic D-2000 Series by TE Connectivity. It is designed for use in various industrial applications, primarily for signal connections. The housing accommodates 3 positions with a pitch spacing of 2.5 mm and is compatible with AMP Dynamic D-2100S Series socket contacts. The product has a voltage rating of 250 VAC and a current rating of 5A per position when using 18 AWG wire. It features a center-lock method for effective PCB use and is constructed from UL94V-0 rated glass-filled polyester (PBT). The operating temperature range is from -55°C to +105°C, making it suitable for a wide range of environments. The connector is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key is part of the Dynamic D-2000 Series by TE Connectivity. It is designed for use in various industrial applications, primarily for signal connections. The housing accommodates 3 positions with a pitch spacing of 2.5 mm and is compatible with AMP Dynamic D-2100S Series socket contacts. The product has a voltage rating of 250 VAC and a current rating of 5A per position when using 18 AWG wire. It features a center-lock method for effective PCB use and is constructed from UL94V-0 rated glass-filled polyester (PBT). The operating temperature range is from -55°C to +105°C, making it suitable for a wide range of environments. The connector is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key; Product Range Amp Te Connectivity - 85K2290 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key; Product Range Amp Te Connectivity
85K2290
Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key; Product Range Amp Te Connectivity 85K2290
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 1 ROW, 2.5MM, Y KEY; Product Range:Dynamic D-2000 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 1 ROW, 2.5MM, Y KEY; Product Range:Dynamic D-2000 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity - 18AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity
18AH0069
Connector Housing, Rcpt, 3Pos; Product Range Amp Te Connectivity 18AH0069
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Dynamic D-2100S Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Dynamic D-2100S Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100S Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85K2290
Product Name Connector Housing, Receptacle, 3 Position, 1 Row, 2.5Mm, Y Key; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details