TE Connectivity Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 2-1318119-3

Description
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity - 17R5855 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
17R5855
Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 17R5855
RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 6POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 6Ways Rohs Compliant Amp Te Connectivity - 70AH7255 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Ways Rohs Compliant Amp Te Connectivity
70AH7255
Connector Housing, Rcpt, 6Ways Rohs Compliant Amp Te Connectivity 70AH7255
CONNECTOR HOUSING, RCPT, 6WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 6WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R5855
Product Name Rcpt Housing, 6Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details