TE Connectivity Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity 2-1318118-9.

Description
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; PRODUCT RANGE:DYNAMIC D-2100 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.5MM; FOR USE WITH:AMP DYNAMIC D-2100D SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Description
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; PRODUCT RANGE:DYNAMIC D-2100 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.5MM; FOR USE WITH:AMP DYNAMIC D-2100D SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity - 28AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity
28AC7721
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity 28AC7721
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; PRODUCT RANGE:DYNAMIC D-2100 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:2.5MM; FOR USE WITH:AMP DYNAMIC D-2100D SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; PRODUCT RANGE:DYNAMIC D-2100 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITIONS; PITCH SPACING:2.5MM; FOR USE WITH:AMP DYNAMIC D-2100D SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7721
Product Name Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details