TE Connectivity Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity 2-1318118-9

Description
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100D Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100D Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity - 88W1751 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity
88W1751
Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity 88W1751
RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100D Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 20POS, 2.5MM, GF PE; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100D Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1751
Product Name Receptacle Housing, 20Pos, 2.5Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details