TE Connectivity Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 2-1318118-6

Description
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Amp Te Connectivity - 86H9206 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
86H9206
Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Amp Te Connectivity 86H9206
RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 12POS, POLYESTER GF, BLACK; Product Range:Dynamic D-2100 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D-2100 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86H9206
Product Name Rcpt Housing, 12Pos, Polyester Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details