TE Connectivity Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 2-1318114-6

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 70AH0068 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
70AH0068
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 70AH0068
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic D2100 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:AMP Dynamic D2100 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0068
Product Name Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details