Body Features Inspection Slot : No Insulation Sleeve Color : Blue Stripe Color : Blue
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Insulation Diameter (Max) : 4.9 MM [.193 INCH ] Accepts Insulation Diameter Range : 3 - 4.9 MM [.118 - .193 INCH ] Overall Product Length : 21.8 MM [.858 INCH ] Stud Diameter : 7.24 MM [.285 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Electrical Characteristics Voltage (Max) (V) : 600
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000
Product Type Features Sealable : No Stud Size : M7 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
- Inspection Slot : No
- Insulation Sleeve Color : Blue
- Stripe Color : Blue
Configuration Features
- Number of Holes : 1
- Terminal Angle (DEG) : 180
Contact Features
- Barrel Type : Closed
- Ring & Spade Terminal Type : Ring Tongue
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Insulation Diameter (Max) : 4.9 MM [.193 INCH ]
- Accepts Insulation Diameter Range : 3 - 4.9 MM [.118 - .193 INCH ]
- Overall Product Length : 21.8 MM [.858 INCH ]
- Stud Diameter : 7.24 MM [.285 INCH ]
- Tongue Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : 1.04 - 2.62
- Wire Size (AWG) : 16 - 14
- Wire Size (CMA) : 2050 - 5180
Electrical Characteristics
Industry Standards
- Government Qualified : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
- Compatible With Wire Plating Material : Tin
- Heavy Duty : No
Packaging Features
- Packaging Method : Tape Mounted
- Packaging Quantity : 4000
Product Type Features
- Sealable : No
- Stud Size : M7
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]