TE Connectivity Automotive Terminals 2-1241418-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM , 4.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 36 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM  [.134 - .169 INCH ] Tab Length : 20.95 MM  [.82 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 10, 11 Wire Size Search (MMSQ) : 5, 4, 6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM , 4.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 36 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM  [.134 - .169 INCH ] Tab Length : 20.95 MM  [.82 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 10, 11 Wire Size Search (MMSQ) : 5, 4, 6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-1241418-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-1241418-3
Automotive Terminals 2-1241418-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 5.8 MM , 4.8 MM  [.189 INCH , .248 INCH , .228 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 36 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 4.3 MM  [.134 - .169 INCH ] Tab Length : 20.95 MM  [.82 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 9, 10, 11 Wire Size Search (MMSQ) : 5, 4, 6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.3mm, 4.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM , 5.8 MM , 4.8 MM  [.189 INCH , .248 INCH , .228 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 36
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 4.3 MM  [.134 - .169 INCH ]
  • Tab Length : 20.95 MM  [.82 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size Search (AWG) : 9, 10, 11
  • Wire Size Search (MMSQ) : 5, 4, 6

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2-1241418-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2-1241418-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-1241418-3
Win Source Part Number: 1363249-2-1241418-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 6.3/4.8K Package: Tape & Reel Product Status: Active Base Product Number: 1241418 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 9-11 AWG Contact Finish: Silver

Win Source Part Number: 1363249-2-1241418-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCP 6.3/4.8K
Package: Tape & Reel
Product Status: Active
Base Product Number: 1241418
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 9-11 AWG
Contact Finish: Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 2-1241418-3 2-1241418-3
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1355877-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details