TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1123722-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3.96 EP Plug Housing 4P (Yellow) from TE Connectivity is designed for use in power circuit applications requiring a robust connection. It features a positive audible latch for secure mating and unmating, and asymmetrical terminals to prevent mis-mating. The housing is compatible with 22-18 and 20-16 AWG wire sizes and supports a voltage rating of 250 VAC to 600 VAC with a current capacity of up to 11A. This connector is suitable for various applications, including household appliances, industrial machinery, and HVAC systems. It operates effectively within a temperature range of -25°C to +105°C and meets UL 94 V-0 flammability standards. The product is also designed for easy integration with similar competitive products, making it a viable option for retrofit applications.

Datasheet Summary
Powered by GS/AI

The 3.96 EP Plug Housing 4P (Yellow) from TE Connectivity is designed for use in power circuit applications requiring a robust connection. It features a positive audible latch for secure mating and unmating, and asymmetrical terminals to prevent mis-mating. The housing is compatible with 22-18 and 20-16 AWG wire sizes and supports a voltage rating of 250 VAC to 600 VAC with a current capacity of up to 11A. This connector is suitable for various applications, including household appliances, industrial machinery, and HVAC systems. It operates effectively within a temperature range of -25°C to +105°C and meets UL 94 V-0 flammability standards. The product is also designed for easy integration with similar competitive products, making it a viable option for retrofit applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1123722-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1123722-4
Rectangular Wire & Cable Connectors & Housings 2-1123722-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.95 MM  [.155 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.95 MM  [.155 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-1123722-4
Electronic Connector 340-2-1123722-4
Conn Housing PL 4 POS 3.96mm Crimp ST Cable Mount Yellow Bag Product overview: 2-1123722-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1123722-4 can be used for catalog matching and distributor lookup.

Conn Housing PL 4 POS 3.96mm Crimp ST Cable Mount Yellow Bag Product overview: 2-1123722-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1123722-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A107976-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A107976-ND
Rectangular Connector Housings A107976-ND
"4 Rectangular Connectors - Housings Plug Yellow 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Plug Yellow 0.156"" (3.96mm)"

Buy Now Datasheet
3.96 Ep Plug Hsg 4P(Yellow) Amp - Te Connectivity - 94T5213 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 4P(Yellow) Amp - Te Connectivity
94T5213
3.96 Ep Plug Hsg 4P(Yellow) Amp - Te Connectivity 94T5213
3.96 EP PLUG HSG 4P(YELLOW)

3.96 EP PLUG HSG 4P(YELLOW)

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1123722-4 340-2-1123722-4 A107976-ND 94T5213
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings 3.96 Ep Plug Hsg 4P(Yellow) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers