TE Connectivity Ribbon Cable Connectors 2-111626-2

Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 49.17 MM  [1.936 INCH ] Connector Width : 5.16 MM  [.203 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 49.17 MM  [1.936 INCH ] Connector Width : 5.16 MM  [.203 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-111626-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-111626-2
Ribbon Cable Connectors 2-111626-2
Body Features Connector Profile : Low Daisy Chain : Without Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ] Connector Height : 8.48 MM  [.334 INCH ] Connector Length : 49.17 MM  [1.936 INCH ] Connector Width : 5.16 MM  [.203 INCH ] Row-to-Row Spacing : 2 MM  [.078 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 158 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Polyester Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : Without
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 44
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .71 - .87 MM  [.028 - .034 INCH ]
  • Connector Height : 8.48 MM  [.334 INCH ]
  • Connector Length : 49.17 MM  [1.936 INCH ]
  • Connector Width : 5.16 MM  [.203 INCH ]
  • Row-to-Row Spacing : 2 MM  [.078 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 158

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - ASA44L-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ASA44L-ND
Free Hanging, Panel Mount ASA44L-ND
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

44 Position Rectangular Receptacle Connector IDC Gold 28 AWG

Buy Now Datasheet
Wire-Board Connector, Receptacle, 44 Position, 2Mm; Idc Connector Type Amp - Te Connectivity - 42K6782 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 44 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
42K6782
Wire-Board Connector, Receptacle, 44 Position, 2Mm; Idc Connector Type Amp - Te Connectivity 42K6782
WIRE-BOARD CONNECTOR, RECEPTACLE, 44 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 44 POSITION, 2MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2mm; No. of Rows:2 Row; No. of Contacts:44Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-111626-2 ASA44L-ND 42K6782
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Wire-Board Connector, Receptacle, 44 Position, 2Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers