TE Connectivity Ribbon Cable Connectors 2-111196-6

Description
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 15.49 MM  [.61 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 15.49 MM  [.61 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-111196-6 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-111196-6
Ribbon Cable Connectors 2-111196-6
Body Features Connector Profile : Standard Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 15.49 MM  [.61 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .38 MM  [.015 INCH ]
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 12.32 MM  [.485 INCH ]
  • Connector Length : 15.49 MM  [.61 INCH ]
  • Connector Width : 6.45 MM  [.254 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Diameter : .38 MM  [.015 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A123132-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A123132-ND
Free Hanging, Panel Mount A123132-ND
14 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

14 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

Buy Now Datasheet
Connectors, ribbon cable receptacle, double row, 14 position - 70042976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connectors, ribbon cable receptacle, double row, 14 position
70042976
Connectors, ribbon cable receptacle, double row, 14 position 70042976
Connectors, ribbon cable receptacle, double row, 14 position

Connectors, ribbon cable receptacle, double row, 14 position

Supplier's Site
014 Rcpt System 50 30 Dplx Amp - Te Connectivity - 17R5819 - Newark, An Avnet Company
Chicago, IL, United States
014 Rcpt System 50 30 Dplx Amp - Te Connectivity
17R5819
014 Rcpt System 50 30 Dplx Amp - Te Connectivity 17R5819
014 RCPT SYSTEM 50 30 DPLX

014 RCPT SYSTEM 50 30 DPLX

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-111196-6 A123132-ND 70042976 17R5819
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Connectors, ribbon cable receptacle, double row, 14 position 014 Rcpt System 50 30 Dplx Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers