TE Connectivity Ribbon Cable Connectors 2-111196-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 44.7 MM  [1.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 44.7 MM  [1.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 60 Position, 1.27mm, is designed for cable-to-board applications and features a double-row configuration with 60 female contacts. It has a pitch spacing of 1.27mm and is suitable for IDC (Insulation Displacement Connector) terminations. The housing is made from black thermoplastic material rated UL 94V-0, ensuring durability and compliance with safety standards. The contacts are constructed from phosphor bronze, plated with 30 microinches of gold over nickel, and feature a tin finish in the termination area. This connector is RoHS compliant, making it suitable for environmentally conscious projects. It is designed to mate with .015 inch square posts on a .050 x .100 inch grid.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 60 Position, 1.27mm, is designed for cable-to-board applications and features a double-row configuration with 60 female contacts. It has a pitch spacing of 1.27mm and is suitable for IDC (Insulation Displacement Connector) terminations. The housing is made from black thermoplastic material rated UL 94V-0, ensuring durability and compliance with safety standards. The contacts are constructed from phosphor bronze, plated with 30 microinches of gold over nickel, and feature a tin finish in the termination area. This connector is RoHS compliant, making it suitable for environmentally conscious projects. It is designed to mate with .015 inch square posts on a .050 x .100 inch grid.

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-111196-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-111196-2
Ribbon Cable Connectors 2-111196-2
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .38 MM  [.015 INCH ] Mating Square Post Dimension : .38 MM  [.015 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 12.32 MM  [.485 INCH ] Connector Length : 44.7 MM  [1.76 INCH ] Connector Width : 6.45 MM  [.254 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Termination Features Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Termination Post & Tail Diameter : .38 MM  [.015 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .38 MM  [.015 INCH ]
  • Mating Square Post Dimension : .38 MM  [.015 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 12.32 MM  [.485 INCH ]
  • Connector Length : 44.7 MM  [1.76 INCH ]
  • Connector Width : 6.45 MM  [.254 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .38 MM  [.015 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
  • Termination Post & Tail Diameter : .38 MM  [.015 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
IDC Connectors - 7560984P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7560984P
IDC Connectors 7560984P
TE Connectivity 2-111196-2 IDC Connector

TE Connectivity 2-111196-2 IDC Connector

Supplier's Site
IDC Connectors - 7560984 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7560984
IDC Connectors 7560984
TE Connectivity 2-111196-2 IDC Connector

TE Connectivity 2-111196-2 IDC Connector

Supplier's Site
IDC Connectors - 1895784 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895784
IDC Connectors 1895784
TE Connectivity 2-111196-2 IDC Connector

TE Connectivity 2-111196-2 IDC Connector

Supplier's Site
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 2-111196-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
2-111196-2
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 2-111196-2
60 RCPT SYSTEM 50 LEAD FREE

60 RCPT SYSTEM 50 LEAD FREE

Buy Now
Free Hanging, Panel Mount - A31863-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A31863-ND
Free Hanging, Panel Mount A31863-ND
60 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

60 Position Rectangular Receptacle Connector IDC Gold 30-32 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 60 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 42K6776 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 60 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
42K6776
Wire-Board Connector Receptacle 60 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity 42K6776
WIRE-BOARD CONNECTOR RECEPTACLE 60 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 60 POSITION, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-111196-2 7560984P 7560984 1895784 2-111196-2 A31863-ND 42K6776
Product Name Ribbon Cable Connectors IDC Connectors IDC Connectors IDC Connectors Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector Receptacle 60 Position, 1.27Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Termination Insulation Displacement (IDC) Crimp Idc
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details