TE Connectivity Solar Connectors / Photovoltaic Connectors 2-1105301-2

Description
Solar Connectors / Photovoltaic Connecto
Request a Quote Datasheet
Description
Solar Connectors / Photovoltaic Connecto
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Solar Connectors / Photovoltaic Connectors
2-1105301-2
Solar Connectors / Photovoltaic Connectors 2-1105301-2
Solar Connectors / Photovoltaic Connecto

Solar Connectors / Photovoltaic Connecto

Buy Now
Heavy Duty Connector Contacts - 2-1105301-2 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
2-1105301-2
Heavy Duty Connector Contacts 2-1105301-2
CONTACT H.D CRIMP SKT 17-18.5AWG

CONTACT H.D CRIMP SKT 17-18.5AWG

Supplier's Site Datasheet
Hvt-C-Bu.au.0,75-1,0 Qmm Rohs Compliant Hts - Te Connectivity - 12H2222 - Newark, An Avnet Company
Chicago, IL, United States
Hvt-C-Bu.au.0,75-1,0 Qmm Rohs Compliant Hts - Te Connectivity
12H2222
Hvt-C-Bu.au.0,75-1,0 Qmm Rohs Compliant Hts - Te Connectivity 12H2222
HVT-C-BU.AU.0,75-1,0 QMM ROHS COMPLIANT: YES

HVT-C-BU.AU.0,75-1,0 QMM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1105301-2 2-1105301-2 12H2222
Product Name Solar Connectors / Photovoltaic Connectors Heavy Duty Connector Contacts Hvt-C-Bu.au.0,75-1,0 Qmm Rohs Compliant Hts - Te Connectivity
Contact Size (AWG) 17 to 18.5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details