Win Source Part Number: 1003227-2-1105050-1
Category: Connectors, Interconnects>Heavy Duty Connectors - Contacts
Series: HN.D, HTS
Type: Machined
Contact Finish: Silver
Package: Bulk
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -AMPS-2-1105050-1-CS
Base Product Number: 1105050
Contact PIN Crimp ST Cable Mount 20AWG Box Product overview: 2-1105050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-1105050-1 can be used for catalog matching and distributor lookup.
CONTACT H.D. CRIMP PIN 20AWG
HN.D-C-STI.AG.0,5
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1105050-1 | 1003227-2-1105050-1 | 332-2-1105050-1 | 2-1105050-1 | 17R5813 |
| Product Name | Unspecified Connectors | Connectors, Interconnects - Heavy Duty Connectors - Contacts | Electronic Connector | Heavy Duty Connector Contacts | Hn.d-C-Sti.ag.0,5 Hts - Te Connectivity |
| Termination | Crimp | Crimp |