TE Connectivity Heavy Duty Connector Inserts, Modules 2-1103638-3

Description
Male Insert without Contacts Gray 16+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts Gray 16+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A106512-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A106512-ND
Heavy Duty Connector Inserts, Modules A106512-ND
Male Insert without Contacts Gray 16+Ground Position Crimp

Male Insert without Contacts Gray 16+Ground Position Crimp

Buy Now Datasheet
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules
Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules Series: HE.16, HTS Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Male Number of Positions: 16+Ground Contact Type: HE/HA Operating Temperature: -40°C ~ 125°C

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules
Series: HE.16, HTS
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Male
Number of Positions: 16+Ground
Contact Type: HE/HA
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
He.16.sti.c.b 1-16 Rohs Compliant Hts - Te Connectivity - 12H2154 - Newark, An Avnet Company
Chicago, IL, United States
He.16.sti.c.b 1-16 Rohs Compliant Hts - Te Connectivity
12H2154
He.16.sti.c.b 1-16 Rohs Compliant Hts - Te Connectivity 12H2154
HE.16.STI.C.B 1-16 ROHS COMPLIANT: YES

HE.16.STI.C.B 1-16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106512-ND 12H2154
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules He.16.sti.c.b 1-16 Rohs Compliant Hts - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers