Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Series: HD.64, HTS
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Female
Number of Positions: 64+Ground
Operating Temperature: -40°C ~ 125°C
Housing Material: Polycarbonate (PC)
Female Insert without Contacts Gray 64+Ground Position Crimp
Conn Rectangular F 64Signal/1Ground POS Crimp ST Cable Mount Loose Piece Product overview: 2-1103033-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-2-1103033-3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122578-ND | 361-2-1103033-3 | 2-1103033-3 | 10R6896 | |
| Product Name | Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules | Heavy Duty Connector Inserts, Modules | Electronic Connector | Unspecified Connectors | Hd.64.bu.c Hts - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |