TE Connectivity Power Line Filter Modules 1VK3

Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1995-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1995-ND
Power Line Filter Modules CCM1995-ND
Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 1A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, 1 Phase, 1A, 250Vac; Filter Applications Corcom Te Connectivity - 17R2514 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 1A, 250Vac; Filter Applications Corcom Te Connectivity
17R2514
Power Line Filter, 1 Phase, 1A, 250Vac; Filter Applications Corcom Te Connectivity 17R2514
POWER LINE FILTER, 1 PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Type:1 Phase RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Type:1 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1995-ND 17R2514
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 1A, 250Vac; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 3 Phase, 120A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4193 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details