TE Connectivity Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity 1VB3

Description
RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3846 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity
52K3846
Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity 52K3846
RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

RFI POWER LINE FILTER, 1A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185711
Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185711
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 52K3846 70185711
Product Name Rfi Power Line Filter, 1A, 700Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 1 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter - 52AC2580 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity - 82H5929 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details