TE Connectivity Power Line Filter, Emi/rfi, 1A, 700Ua; Current Rating Corcom Te Connectivity 1VB1

Description
POWER LINE FILTER, EMI/RFI, 1A, 700UA; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.86mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 1A, 700UA; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.86mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 1A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7220 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 1A, 700Ua; Current Rating Corcom Te Connectivity
71Y7220
Power Line Filter, Emi/rfi, 1A, 700Ua; Current Rating Corcom Te Connectivity 71Y7220
POWER LINE FILTER, EMI/RFI, 1A, 700UA; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.86mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 1A, 700UA; Current Rating:1A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.86mH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7220
Product Name Power Line Filter, Emi/rfi, 1A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers