TE Connectivity Modular Terminal Blocks 1SNS470000Z0208

Description
Body Features Primary Product Color : Gray Product Weight : 509.8 G  [17.95 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 12 Number of Levels : 1 Number of Poles : 12 Number of Positions : 24 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Height : 76 MM  [2.992 INCH ] Product Length : 193.9 MM  [7.598 INCH ] Product Width : 170 MM  [6.693 INCH ] Tool Size : 3.5 - 7 MM  [.138 - .276 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Power Loss (WATT) : 9.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polycarbonate Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Wall Mount DIN Rail Mounting Type : TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -25 - 60 DEGC  [-25 - 60 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 509.8 G  [17.95 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 12 Number of Levels : 1 Number of Poles : 12 Number of Positions : 24 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Height : 76 MM  [2.992 INCH ] Product Length : 193.9 MM  [7.598 INCH ] Product Width : 170 MM  [6.693 INCH ] Tool Size : 3.5 - 7 MM  [.138 - .276 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Power Loss (WATT) : 9.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polycarbonate Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Wall Mount DIN Rail Mounting Type : TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -25 - 60 DEGC  [-25 - 60 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNS470000Z0208 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNS470000Z0208
Modular Terminal Blocks 1SNS470000Z0208
Body Features Primary Product Color : Gray Product Weight : 509.8 G  [17.95 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 12 Number of Levels : 1 Number of Poles : 12 Number of Positions : 24 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Height : 76 MM  [2.992 INCH ] Product Length : 193.9 MM  [7.598 INCH ] Product Width : 170 MM  [6.693 INCH ] Tool Size : 3.5 - 7 MM  [.138 - .276 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 24 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Power Loss (WATT) : 9.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polycarbonate Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Wall Mount DIN Rail Mounting Type : TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -25 - 60 DEGC  [-25 - 60 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 509.8 G  [17.95 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A2 / 2.3 mm Dia.
  • Number of Circuits : 12
  • Number of Levels : 1
  • Number of Poles : 12
  • Number of Positions : 24

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5
  • Product Height : 76 MM  [2.992 INCH ]
  • Product Length : 193.9 MM  [7.598 INCH ]
  • Product Width : 170 MM  [6.693 INCH ]
  • Tool Size : 3.5 - 7 MM  [.138 - .276 INCH ]
  • Wire Stripping Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 24
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Power Loss (WATT) : 9.6
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • IP Rating : IP66
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Wall Mount
  • DIN Rail Mounting Type : TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -25 - 60 DEGC  [-25 - 60 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNS470000Z0208
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 4
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-7-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1437653-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers