Body Features Primary Product Color : Gray Product Weight : 349.5 G [12.31 OZ ]
Configuration Features Block Function : Feed-Through Gauge Type : A3-B3 Number of Circuits : 6 Number of Levels : 1 Number of Poles : 6 Number of Positions : 12
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Height : 75 MM [2.952 INCH ] Product Length : 167.8 MM [6.574 INCH ] Product Width : 100 MM [3.937 INCH ] Tool Size : 3.5 - 7 MM [.138 - .276 INCH ] Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics Current Rating (IEC) (AMP) : 32 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Power Loss (WATT) : 6 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polycarbonate
Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Wall Mount DIN Rail Mounting Type : TH35-7.5
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -25 - 60 DEGC [-25 - 60 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 349.5 G [12.31 OZ ]
Configuration Features
- Block Function : Feed-Through
- Gauge Type : A3-B3
- Number of Circuits : 6
- Number of Levels : 1
- Number of Poles : 6
- Number of Positions : 12
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 12
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 24 - 16
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .2 - 1.5
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
- Product Height : 75 MM [2.952 INCH ]
- Product Length : 167.8 MM [6.574 INCH ]
- Product Width : 100 MM [3.937 INCH ]
- Tool Size : 3.5 - 7 MM [.138 - .276 INCH ]
- Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics
- Current Rating (IEC) (AMP) : 32
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Power Loss (WATT) : 6
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polycarbonate
Industry Standards
- IP Rating : IP66
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Connector Mounting Type : Wall Mount
- DIN Rail Mounting Type : TH35-7.5
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -25 - 60 DEGC [-25 - 60 DEGF ]