Body Features Primary Product Color : Green & Yellow Product Weight : 10.2 G [.359 OZ ]
Configuration Features Block Function : Ground Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 34 MM [1.337 INCH ] Product Height : 50.6 MM [1.989 INCH ] Product Length : 34 MM [1.337 INCH ] Product Spacing : 6 MM [.24 INCH ] Product Width : 6 MM [.236 INCH ] Tool Size : 4 MM [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 10 Wire Stripping Length : 10 MM [.39 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2000 Short-Time Withstanding Current Rating @ 1s (AMP) : 480
Housing Features Housing Material : Polyamide 6.6
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features Termination Method to Wire & Cable : Screw Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Green & Yellow
- Product Weight : 10.2 G [.359 OZ ]
Configuration Features
- Block Function : Ground
- Gauge Type : A4
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 2
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6
- Product Depth : 34 MM [1.337 INCH ]
- Product Height : 50.6 MM [1.989 INCH ]
- Product Length : 34 MM [1.337 INCH ]
- Product Spacing : 6 MM [.24 INCH ]
- Product Width : 6 MM [.236 INCH ]
- Tool Size : 4 MM [.16 INCH ]
- Wire Size (MMSQ) : 4
- Wire Size (AWG) : 10
- Wire Stripping Length : 10 MM [.39 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 2000
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
Housing Features
- Housing Material : Polyamide 6.6
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-7.5, TH35-15
- Tightening Torque (INLBS) : 5.75
- Tightening Torque (NEWTM) : .65
Operation/Application
- Circuit Application : Signal
Product Type Features
- Modular Terminal Block Product Type : Screw Clamp Terminal Block
Termination Features
- Termination Method to Wire & Cable : Screw Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]