TE Connectivity Modular Terminal Blocks 1SNL506410R0000

Description
Body Features Primary Product Color : Gray Product Weight : 8.85 G  [.312 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 4 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (VAC) : 500 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 8.85 G  [.312 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 4 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (VAC) : 500 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNL506410R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNL506410R0000
Modular Terminal Blocks 1SNL506410R0000
Body Features Primary Product Color : Gray Product Weight : 8.85 G  [.312 OZ ] Configuration Features Block Function : Fuse Gauge Type : A4 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6 Product Depth : 56.5 MM  [2.221 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 56.5 MM  [2.221 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 4 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 16 Current Rating (IEC) (AMP) : 6.3 Current Rating (UL) (AMP) : 16 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Voltage Rating (VAC) : 500 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 500 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Lever Tightening Torque (INLBS) : 5.75 Tightening Torque (NEWTM) : .65 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 8.85 G  [.312 OZ ]

Configuration Features


  • Block Function : Fuse
  • Gauge Type : A4
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 6
  • Product Depth : 56.5 MM  [2.221 INCH ]
  • Product Height : 43.6 MM  [1.714 INCH ]
  • Product Length : 56.5 MM  [2.221 INCH ]
  • Product Spacing : 6 MM  [.24 INCH ]
  • Product Width (MM) : 6
  • Rated Cross Section (AWG) : 12
  • Rated Cross Section (MMSQ) : 4
  • Tool Size : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 16
  • Current Rating (IEC) (AMP) : 6.3
  • Current Rating (UL) (AMP) : 16
  • Dielectric Test Voltage (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 6000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Voltage Rating (VAC) : 500
  • Voltage Rating (CSA) (V) : 300
  • Voltage Rating (IEC) (V) : 500

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Terminal Block Disconnect Type : Lever
  • Tightening Torque (INLBS) : 5.75
  • Tightening Torque (NEWTM) : .65

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNL506410R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
3 suppliers
Barrier Strips - 1-1437664-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers