TE Connectivity Modular Terminal Blocks 1SNL506021R0000

Description
Body Features Primary Product Color : Blue Product Weight : 6.400001 G  [.225 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 34 MM  [1.337 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 34 MM  [1.337 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 2.5 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 25 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (VAC) : 1000 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Product Weight : 6.400001 G  [.225 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 34 MM  [1.337 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 34 MM  [1.337 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 2.5 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 25 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (VAC) : 1000 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNL506021R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNL506021R0000
Modular Terminal Blocks 1SNL506021R0000
Body Features Primary Product Color : Blue Product Weight : 6.400001 G  [.225 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A3 Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Product Depth : 34 MM  [1.337 INCH ] Product Height : 43.6 MM  [1.714 INCH ] Product Length : 34 MM  [1.337 INCH ] Product Spacing : 6 MM  [.24 INCH ] Product Width (MM) : 6 Rated Cross Section (AWG) : 12 Rated Cross Section (MMSQ) : 2.5 Tool Size : 4 MM  [.16 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 10 MM  [.39 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 25 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 25 Dielectric Test Voltage (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (VAC) : 1000 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque (INLBS) : 4.4 Tightening Torque (NEWTM) : .5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Weight : 6.400001 G  [.225 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A3
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .2 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .2 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Product Depth : 34 MM  [1.337 INCH ]
  • Product Height : 43.6 MM  [1.714 INCH ]
  • Product Length : 34 MM  [1.337 INCH ]
  • Product Spacing : 6 MM  [.24 INCH ]
  • Product Width (MM) : 6
  • Rated Cross Section (AWG) : 12
  • Rated Cross Section (MMSQ) : 2.5
  • Tool Size : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 25
  • Current Rating (IEC) (AMP) : 24
  • Current Rating (UL) (AMP) : 25
  • Dielectric Test Voltage (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (VAC) : 1000
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Tightening Torque (INLBS) : 4.4
  • Tightening Torque (NEWTM) : .5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Storage Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNL506021R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
Body Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details
Barrier Strips - 1-1546686-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
3 suppliers