TE Connectivity Modular Terminal Blocks 1SNK806731R0000

Description
Body Features Primary Product Color : Gray Product Weight : 28.9 G  [1.13 OZ ] Configuration Features Gauge Type : A3-B3 Number of Poles : 7 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth (MM) : 39.4 Product Height (MM) : 22.4 Product Length (MM) : 18.5 Product Spacing : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 10 Rated Cross Section (MMSQ) : 4 Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 5.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Product Weight : 28.9 G  [1.13 OZ ] Configuration Features Gauge Type : A3-B3 Number of Poles : 7 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth (MM) : 39.4 Product Height (MM) : 22.4 Product Length (MM) : 18.5 Product Spacing : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 10 Rated Cross Section (MMSQ) : 4 Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 5.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK806731R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK806731R0000
Modular Terminal Blocks 1SNK806731R0000
Body Features Primary Product Color : Gray Product Weight : 28.9 G  [1.13 OZ ] Configuration Features Gauge Type : A3-B3 Number of Poles : 7 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth (MM) : 39.4 Product Height (MM) : 22.4 Product Length (MM) : 18.5 Product Spacing : 6 MM  [.236 INCH ] Rated Cross Section (AWG) : 10 Rated Cross Section (MMSQ) : 4 Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 5.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Product Type Features Modular Terminal Block Product Type : Female Plug Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 28.9 G  [1.13 OZ ]

Configuration Features


  • Gauge Type : A3-B3
  • Number of Poles : 7
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
  • Product Depth (MM) : 39.4
  • Product Height (MM) : 22.4
  • Product Length (MM) : 18.5
  • Product Spacing : 6 MM  [.236 INCH ]
  • Rated Cross Section (AWG) : 10
  • Rated Cross Section (MMSQ) : 4
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 29
  • Current Rating (UL) (AMP) : 30
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Power Loss (WATT) : 5.6
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20

Product Type Features


  • Modular Terminal Block Product Type : Female Plug

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK806731R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1437660-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546842-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details