Body Features Primary Product Color : Gray Product Weight : 23.7 G [.925 OZ ]
Configuration Features Gauge Type : 2.9 mm Dia. Number of Poles : 6 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 36.3 MM [1.437 INCH ] Product Height : 20.6 MM [.811 INCH ] Product Length : 20.35 MM [.801 INCH ] Product Spacing : 6 MM [.236 INCH ] Tool Size : 3.5 MM [.138 INCH ] Wire Stripping Length : 12.5 MM [.492 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 30 Current Rating (UL) (AMP) : 30 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 3 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20
Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 23.7 G [.925 OZ ]
Configuration Features
- Gauge Type : 2.9 mm Dia.
- Number of Poles : 6
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1
- Product Depth : 36.3 MM [1.437 INCH ]
- Product Height : 20.6 MM [.811 INCH ]
- Product Length : 20.35 MM [.801 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Tool Size : 3.5 MM [.138 INCH ]
- Wire Stripping Length : 12.5 MM [.492 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 30
- Current Rating (IEC) (AMP) : 30
- Current Rating (UL) (AMP) : 30
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Power Loss (WATT) : 3
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
Product Type Features
- Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]