Body Features Primary Product Color : Gray Product Weight : 4.14 G [.161 OZ ]
Configuration Features Gauge Type : A3-B3 Number of Poles : 1 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5 Product Depth : 39.4 MM [1.551 INCH ] Product Height : 22.4 MM [.882 INCH ] Product Length : 22.35 MM [.88 INCH ] Product Spacing : 6 MM [.236 INCH ] Tool Size : 3.5 MM [.138 INCH ] Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 28 Current Rating (IEC) (AMP) : 29 Current Rating (UL) (AMP) : 28 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : .5 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 4.14 G [.161 OZ ]
Configuration Features
- Gauge Type : A3-B3
- Number of Poles : 1
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : .22 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 24 - 10
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : .22 - 1.5
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 24 - 16
- Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : .2 - 1.5
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 24 - 16
- Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : .22 - 1.5
- Product Depth : 39.4 MM [1.551 INCH ]
- Product Height : 22.4 MM [.882 INCH ]
- Product Length : 22.35 MM [.88 INCH ]
- Product Spacing : 6 MM [.236 INCH ]
- Tool Size : 3.5 MM [.138 INCH ]
- Wire Stripping Length : 10.5 MM [.413 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 28
- Current Rating (IEC) (AMP) : 29
- Current Rating (UL) (AMP) : 28
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
- Power Loss (WATT) : .5
- Short-Time Withstanding Current Rating @ 1s (AMP) : 480
- Voltage Rating (CSA) (V) : 300
- Voltage Rating (IEC) (V) : 800
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Product Type Features
- Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]