Body Features Primary Product Color : Gray Product Weight : 1.21 G [.035 OZ ]
Configuration Features Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Positions : 1
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 28 - 14 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .08 - 2.2 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 28 - 14 Product Depth : 36.2 MM [1.417 INCH ] Product Height : 15.95 MM [.63 INCH ] Product Length : 18.85 MM [.742 INCH ] Product Spacing : 5.2 MM [.205 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 22 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 22 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000
Housing Features Centerline (Pitch) : 5.2 MM [.205 INCH ] Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Terminal Block Product Type : Female Plug Terminal Block
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 1.21 G [.035 OZ ]
Configuration Features
- Number of Circuits : 1
- Number of Levels : 1
- Number of Poles : 1
- Number of Positions : 1
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 28 - 14
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .08 - 2.2
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 28 - 14
- Product Depth : 36.2 MM [1.417 INCH ]
- Product Height : 15.95 MM [.63 INCH ]
- Product Length : 18.85 MM [.742 INCH ]
- Product Spacing : 5.2 MM [.205 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 22
- Current Rating (IEC) (AMP) : 24
- Current Rating (UL) (AMP) : 22
- Dielectric Withstanding Voltage (Max) (V) : 2200
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Short-Time Withstanding Current Rating @ 1s (AMP) : 300
- Voltage Rating (CSA) (V) : 600
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Centerline (Pitch) : 5.2 MM [.205 INCH ]
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Modular Terminal Block Product Type : Female Plug Terminal Block
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]