Body Features Primary Product Color : Gray Product Weight : 27.7 G [.98 OZ ]
Configuration Features Gauge Type : A2 / 2.3 mm Dia. Number of Poles : 10 Number of Positions : 2
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 36.2 MM [1.417 INCH ] Product Height : 19.1 MM [.752 INCH ] Product Length : 18.5 MM [.728 INCH ] Product Spacing : 5.2 MM [.205 INCH ] Tool Size : 3.5 MM [.138 INCH ] Wire Stripping Length : 11 MM [.433 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 22 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 22 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 4 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (IEC) (V) : 1000
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20
Product Type Features Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 27.7 G [.98 OZ ]
Configuration Features
- Gauge Type : A2 / 2.3 mm Dia.
- Number of Poles : 10
- Number of Positions : 2
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5
- Product Depth : 36.2 MM [1.417 INCH ]
- Product Height : 19.1 MM [.752 INCH ]
- Product Length : 18.5 MM [.728 INCH ]
- Product Spacing : 5.2 MM [.205 INCH ]
- Tool Size : 3.5 MM [.138 INCH ]
- Wire Stripping Length : 11 MM [.433 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 22
- Current Rating (IEC) (AMP) : 24
- Current Rating (UL) (AMP) : 22
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
- Power Loss (WATT) : 4
- Short-Time Withstanding Current Rating @ 1s (AMP) : 300
- Voltage Rating (IEC) (V) : 1000
Housing Features
- Housing Material : Polyamide
Industry Standards
Product Type Features
- Modular Terminal Block Product Type : Female Plug Terminal Block
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]