TE Connectivity Modular Terminal Blocks 1SNK805156R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 14.8 G  [.522 OZ ] Configuration Features Block Function : Ground Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 4 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 35.5 MM  [1.38 INCH ] Product Height : 108.4 MM  [4.27 INCH ] Product Length : 35.5 MM  [1.38 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 14.8 G  [.522 OZ ] Configuration Features Block Function : Ground Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 4 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 35.5 MM  [1.38 INCH ] Product Height : 108.4 MM  [4.27 INCH ] Product Length : 35.5 MM  [1.38 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK805156R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK805156R0000
Modular Terminal Blocks 1SNK805156R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 14.8 G  [.522 OZ ] Configuration Features Block Function : Ground Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 4 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 35.5 MM  [1.38 INCH ] Product Height : 108.4 MM  [4.27 INCH ] Product Length : 35.5 MM  [1.38 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 14.8 G  [.522 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : A2 / 2.3 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 4
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
  • Product Depth : 35.5 MM  [1.38 INCH ]
  • Product Height : 108.4 MM  [4.27 INCH ]
  • Product Length : 35.5 MM  [1.38 INCH ]
  • Product Spacing : 5.2 MM  [.204 INCH ]
  • Product Width : 5.2 MM  [.204 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK805156R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546841-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
PCB Terminal Blocks - 1-1546105-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Barrier Strips - 1-1546671-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers