TE Connectivity Modular Terminal Blocks 1SNK805016R0000

Description
Body Features Primary Product Color : Gray Product Weight : 5.66 G  [.2 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 53.6 MM  [2.09 INCH ] Product Height : 54.4 MM  [2.142 INCH ] Product Length : 53.6 MM  [2.09 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 22 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 5.66 G  [.2 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 53.6 MM  [2.09 INCH ] Product Height : 54.4 MM  [2.142 INCH ] Product Length : 53.6 MM  [2.09 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 22 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK805016R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK805016R0000
Modular Terminal Blocks 1SNK805016R0000
Body Features Primary Product Color : Gray Product Weight : 5.66 G  [.2 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Poles : 2 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Product Depth : 53.6 MM  [2.09 INCH ] Product Height : 54.4 MM  [2.142 INCH ] Product Length : 53.6 MM  [2.09 INCH ] Product Spacing : 5.2 MM  [.204 INCH ] Product Width : 5.2 MM  [.204 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 22 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide 6.6 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 5.66 G  [.2 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A2 / 2.3 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 2
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
  • Product Depth : 53.6 MM  [2.09 INCH ]
  • Product Height : 54.4 MM  [2.142 INCH ]
  • Product Length : 53.6 MM  [2.09 INCH ]
  • Product Spacing : 5.2 MM  [.204 INCH ]
  • Product Width : 5.2 MM  [.204 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 22
  • Current Rating (UL) (AMP) : 20
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide 6.6

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK805016R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546399-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers