Body Features Primary Product Color : Green & Yellow Product Weight : 56.654 G [2.23 OZ ]
Configuration Features Block Function : Ground Gauge Type : A7 & 6.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 3
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 20 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 20 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 20 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 25 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 20 - 10 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 6 Product Depth : 47.5 MM [1.87 INCH ] Product Height : 101.1 MM [3.976 INCH ] Product Length : 98.3 MM [3.87 INCH ] Product Spacing : 12 MM [.472 INCH ] Tool Size : 4 MM [.157 INCH ] Wire Stripping Length : 15 MM [.591 INCH ]
Electrical Characteristics Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5
Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Green & Yellow
- Product Weight : 56.654 G [2.23 OZ ]
Configuration Features
- Block Function : Ground
- Gauge Type : A7 & 6.3 mm Dia.
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 3
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 16
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 20 - 6
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 16
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 20 - 6
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 16
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 20 - 4
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 25
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 20 - 10
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 6
- Product Depth : 47.5 MM [1.87 INCH ]
- Product Height : 101.1 MM [3.976 INCH ]
- Product Length : 98.3 MM [3.87 INCH ]
- Product Spacing : 12 MM [.472 INCH ]
- Tool Size : 4 MM [.157 INCH ]
- Wire Stripping Length : 15 MM [.591 INCH ]
Electrical Characteristics
- Impulse Withstanding Voltage Rating (IEC) (V) : 8000
- Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
Product Type Features
- Modular Terminal Block Product Type : PI-Spring Terminal Block
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]