TE Connectivity Modular Terminal Blocks 1SNK708066R0000

Description
Body Features Primary Product Color : Black Product Weight : 11.8 G  [.465 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 & 3.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1.5 Product Depth : 41.9 MM  [1.649 INCH ] Product Height : 57.5 MM  [2.264 INCH ] Product Length : 41.9 MM  [1.65 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 50 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 50 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Weight : 11.8 G  [.465 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 & 3.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1.5 Product Depth : 41.9 MM  [1.649 INCH ] Product Height : 57.5 MM  [2.264 INCH ] Product Length : 41.9 MM  [1.65 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 50 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 50 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK708066R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK708066R0000
Modular Terminal Blocks 1SNK708066R0000
Body Features Primary Product Color : Black Product Weight : 11.8 G  [.465 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A5 & 3.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 10 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 8 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 10 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 24 - 16 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1.5 Product Depth : 41.9 MM  [1.649 INCH ] Product Height : 57.5 MM  [2.264 INCH ] Product Length : 41.9 MM  [1.65 INCH ] Product Spacing : 8 MM  [.315 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 50 Current Rating (IEC) (AMP) : 41 Current Rating (UL) (AMP) : 50 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.3 Short-Time Withstanding Current Rating @ 1s (AMP) : 720 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 11.8 G  [.465 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A5 & 3.9 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 10
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 8
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 10
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 24 - 16
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1.5
  • Product Depth : 41.9 MM  [1.649 INCH ]
  • Product Height : 57.5 MM  [2.264 INCH ]
  • Product Length : 41.9 MM  [1.65 INCH ]
  • Product Spacing : 8 MM  [.315 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 50
  • Current Rating (IEC) (AMP) : 41
  • Current Rating (UL) (AMP) : 50
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1.3
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 720
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK708066R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block, Din Rail, 1 Position, 28-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5599 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 500 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks - 1-1546019-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers