TE Connectivity Modular Terminal Blocks 1SNK706211R0000

Description
Body Features Primary Product Color : Gray Product Weight : 17.42 G  [.59 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Height : 79.5 MM  [3.13 INCH ] Product Length : 62 MM  [2.441 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 17.42 G  [.59 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Height : 79.5 MM  [3.13 INCH ] Product Length : 62 MM  [2.441 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK706211R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK706211R0000
Modular Terminal Blocks 1SNK706211R0000
Body Features Primary Product Color : Gray Product Weight : 17.42 G  [.59 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Height : 79.5 MM  [3.13 INCH ] Product Length : 62 MM  [2.441 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2000 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 17.42 G  [.59 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : 2.9 mm Dia.
  • Number of Circuits : 2
  • Number of Levels : 2
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : .5 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : .5 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1
  • Product Height : 79.5 MM  [3.13 INCH ]
  • Product Length : 62 MM  [2.441 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 32
  • Current Rating (UL) (AMP) : 30
  • Dielectric Withstanding Voltage (Max) (V) : 2000
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 300
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
  • Power Loss (WATT) : 1
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 300
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 2749093 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2749093
DIN Rail Terminal Blocks 2749093
Entrelec 1SNK706211R0000 Terminal Block

Entrelec 1SNK706211R0000 Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2749092 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2749092
DIN Rail Terminal Blocks 2749092
Entrelec 1SNK706211R0000 Terminal Block

Entrelec 1SNK706211R0000 Terminal Block

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK706211R0000 2749093
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks
Approvals EU RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
PCB Terminal Blocks - 1-1546074-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1546840-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1546821-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers