TE Connectivity Modular Terminal Blocks 1SNK706022R0000

Description
Body Features Primary Product Color : Blue Product Weight : 13.8 G  [.543 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 41.1 MM  [1.618 INCH ] Product Height : 89.7 MM  [3.531 INCH ] Product Length : 41.1 MM  [1.618 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Product Weight : 13.8 G  [.543 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 41.1 MM  [1.618 INCH ] Product Height : 89.7 MM  [3.531 INCH ] Product Length : 41.1 MM  [1.618 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Dinrail, 4Pos, 10AWG, part number 72AC3406, features a feed-through design with a blue color and is suitable for connecting up to four conductors. It has a rated current of 32A and a rated voltage of 1000V, making it suitable for various low voltage applications. The connection method utilizes a PI spring clamp, accommodating wire sizes from 0.5 mm² to 6 mm² for rigid conductors and 0.5 mm² to 4 mm² for flexible conductors. The terminal block is compliant with RoHS regulations and has a flammability rating of V0 according to UL94. It operates effectively in ambient temperatures ranging from -55°C to +110°C and is designed for mounting on standard DIN rails (TH35-7.5 and TH35-15). The product is also certified for various international standards, including ATEX and CSA, ensuring its reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Dinrail, 4Pos, 10AWG, part number 72AC3406, features a feed-through design with a blue color and is suitable for connecting up to four conductors. It has a rated current of 32A and a rated voltage of 1000V, making it suitable for various low voltage applications. The connection method utilizes a PI spring clamp, accommodating wire sizes from 0.5 mm² to 6 mm² for rigid conductors and 0.5 mm² to 4 mm² for flexible conductors. The terminal block is compliant with RoHS regulations and has a flammability rating of V0 according to UL94. It operates effectively in ambient temperatures ranging from -55°C to +110°C and is designed for mounting on standard DIN rails (TH35-7.5 and TH35-15). The product is also certified for various international standards, including ATEX and CSA, ensuring its reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK706022R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK706022R0000
Modular Terminal Blocks 1SNK706022R0000
Body Features Primary Product Color : Blue Product Weight : 13.8 G  [.543 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : 2.9 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1 Product Depth : 41.1 MM  [1.618 INCH ] Product Height : 89.7 MM  [3.531 INCH ] Product Length : 41.1 MM  [1.618 INCH ] Product Spacing : 6 MM  [.236 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 12.5 MM  [.492 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 30 Current Rating (IEC) (AMP) : 32 Current Rating (UL) (AMP) : 30 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 480 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Product Weight : 13.8 G  [.543 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : 2.9 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .5 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 10
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .5 - 6
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 18
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .5 - 1
  • Product Depth : 41.1 MM  [1.618 INCH ]
  • Product Height : 89.7 MM  [3.531 INCH ]
  • Product Length : 41.1 MM  [1.618 INCH ]
  • Product Spacing : 6 MM  [.236 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 30
  • Current Rating (IEC) (AMP) : 32
  • Current Rating (UL) (AMP) : 30
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 480
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Dinrail, 4Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 72AC3406 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 4Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
72AC3406
Terminal Block, Dinrail, 4Pos, 10Awg; No. Of Positions Entrelec Te Connectivity 72AC3406
TERMINAL BLOCK, DINRAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK706022R0000 72AC3406
Product Name Modular Terminal Blocks Terminal Block, Dinrail, 4Pos, 10Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546307-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546118-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546570-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546328-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details