Body Features Primary Product Color : Gray Product Weight : 11.14 G [.438 OZ ]
Configuration Features Block Function : Disconnect Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4
Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 44.8 MM [1.764 INCH ] Product Height : 86.1 MM [3.389 INCH ] Product Length : 44.8 MM [1.764 INCH ] Product Spacing : 5.2 MM [.205 INCH ] Tool Size : 3.5 MM [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM [.433 INCH ]
Electrical Characteristics Current Rating (CSA) (AMP) : 14 Current Rating (IEC) (AMP) : 20 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 6000 Operating Voltage (VAC) : 300 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300 Power Loss (WATT) : 1.28 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 300 Voltage Rating (IEC) (V) : 630
Housing Features Housing Material : Polyamide
Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Terminal Block Disconnect Type : Blade
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block
Termination Features Termination Method to Wire & Cable : Spring Terminal
Usage Conditions Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Gray
- Product Weight : 11.14 G [.438 OZ ]
Configuration Features
- Block Function : Disconnect
- Gauge Type : A2 / 2.3 mm Dia.
- Number of Circuits : 1
- Number of Levels : 1
- Number of Positions : 4
Dimensions
- Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
- Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
- Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
- Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20
- Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5
- Product Depth : 44.8 MM [1.764 INCH ]
- Product Height : 86.1 MM [3.389 INCH ]
- Product Length : 44.8 MM [1.764 INCH ]
- Product Spacing : 5.2 MM [.205 INCH ]
- Tool Size : 3.5 MM [.138 INCH ]
- Wire Size (MMSQ) : 2.5
- Wire Size (AWG) : 12
- Wire Stripping Length : 11 MM [.433 INCH ]
Electrical Characteristics
- Current Rating (CSA) (AMP) : 14
- Current Rating (IEC) (AMP) : 20
- Current Rating (UL) (AMP) : 20
- Impulse Withstanding Voltage Rating (IEC) (V) : 6000
- Operating Voltage (VAC) : 300
- Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 300
- Power Loss (WATT) : 1.28
- Short-Time Withstanding Current Rating @ 1s (AMP) : 300
- Voltage Rating (CSA) (V) : 300
- Voltage Rating (IEC) (V) : 630
Housing Features
- Housing Material : Polyamide
Industry Standards
- IP Rating : IP20
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- DIN Rail Mounting Type : TH35-15, TH35-7.5
- Terminal Block Disconnect Type : Blade
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Modular Terminal Block Product Type : PI-Spring Terminal Block
Termination Features
- Termination Method to Wire & Cable : Spring Terminal
Usage Conditions
- Installation Temperature Range : -5 - 40 DEGC [23 - 104 DEGF ]
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]