TE Connectivity Modular Terminal Blocks 1SNK705210R0000

Description
Body Features Primary Product Color : Gray Product Weight : 11.2 G  [.441 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 60.2 MM  [2.37 INCH ] Product Height : 78.5 MM  [3.09 INCH ] Product Length : 60.2 MM  [2.37 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 11.2 G  [.441 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 60.2 MM  [2.37 INCH ] Product Height : 78.5 MM  [3.09 INCH ] Product Length : 60.2 MM  [2.37 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK705210R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK705210R0000
Modular Terminal Blocks 1SNK705210R0000
Body Features Primary Product Color : Gray Product Weight : 11.2 G  [.441 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 2 Number of Levels : 2 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 60.2 MM  [2.37 INCH ] Product Height : 78.5 MM  [3.09 INCH ] Product Length : 60.2 MM  [2.37 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 12 Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 600 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1.6 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 800 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 11.2 G  [.441 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A2 / 2.3 mm Dia.
  • Number of Circuits : 2
  • Number of Levels : 2
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5
  • Product Depth : 60.2 MM  [2.37 INCH ]
  • Product Height : 78.5 MM  [3.09 INCH ]
  • Product Length : 60.2 MM  [2.37 INCH ]
  • Product Spacing : 5.2 MM  [.205 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 12
  • Wire Stripping Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 24
  • Current Rating (UL) (AMP) : 20
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 600
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1.6
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 800

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
DIN Rail Terminal Blocks - 8790877 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8790877
DIN Rail Terminal Blocks 8790877
Entrelec 1SNK705210R0000

Entrelec 1SNK705210R0000

Supplier's Site
Terminal Block, Din-Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 70AC8789 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din-Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
70AC8789
Terminal Block, Din-Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 70AC8789
TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1SNK705210R0000 8790877 70AC8789
Product Name Modular Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din-Rail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Body Material Polyamide
North American 12 AWG 12 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - A97963-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
Barrier Strips - 1-1546306-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546570-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details