TE Connectivity Modular Terminal Blocks 1SNK705075R0000

Description
Body Features Primary Product Color : Green Product Weight : 9 G  [.317 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 40.2 MM  [1.583 INCH ] Product Height : 80.2 MM  [3.157 INCH ] Product Length : 40.2 MM  [1.583 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Weight : 9 G  [.317 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 40.2 MM  [1.583 INCH ] Product Height : 80.2 MM  [3.157 INCH ] Product Length : 40.2 MM  [1.583 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK705075R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK705075R0000
Modular Terminal Blocks 1SNK705075R0000
Body Features Primary Product Color : Green Product Weight : 9 G  [.317 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : A2 / 2.3 mm Dia. Number of Circuits : 1 Number of Levels : 1 Number of Positions : 4 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4 Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20 Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5 Product Depth : 40.2 MM  [1.583 INCH ] Product Height : 80.2 MM  [3.157 INCH ] Product Length : 40.2 MM  [1.583 INCH ] Product Spacing : 5.2 MM  [.205 INCH ] Tool Size : 3.5 MM  [.138 INCH ] Wire Stripping Length : 11 MM  [.433 INCH ] Electrical Characteristics Current Rating (CSA) (AMP) : 20 Current Rating (IEC) (AMP) : 24 Current Rating (UL) (AMP) : 20 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600 Power Loss (WATT) : 1 Short-Time Withstanding Current Rating @ 1s (AMP) : 300 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Product Type Features Modular Terminal Block Product Type : PI-Spring Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : A2 / 2.3 mm Dia.
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 4

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 26 - 14
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .22 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 26 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 4
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (AWG) : 26 - 20
  • Main Circuit Capacity - Twin Ferrule per Spring Clamp (MMSQ) : .22 - .5
  • Product Depth : 40.2 MM  [1.583 INCH ]
  • Product Height : 80.2 MM  [3.157 INCH ]
  • Product Length : 40.2 MM  [1.583 INCH ]
  • Product Spacing : 5.2 MM  [.205 INCH ]
  • Tool Size : 3.5 MM  [.138 INCH ]
  • Wire Stripping Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Current Rating (CSA) (AMP) : 20
  • Current Rating (IEC) (AMP) : 24
  • Current Rating (UL) (AMP) : 20
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 600
  • Power Loss (WATT) : 1
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 300
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15

Product Type Features


  • Modular Terminal Block Product Type : PI-Spring Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 72AC3376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
72AC3376
Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 72AC3376
TERMINAL BLOCK, DINRAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK705075R0000 72AC3376
Product Name Modular Terminal Blocks Terminal Block, Dinrail, 4Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 4
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546701-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers