TE Connectivity Modular Terminal Blocks 1SNK526150R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 278 G  [10.94 OZ ] Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.35 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 278 G  [10.94 OZ ] Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.35 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK526150R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK526150R0000
Modular Terminal Blocks 1SNK526150R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 278 G  [10.94 OZ ] Configuration Features Block Function : Ground Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Product Depth : 85.2 MM  [3.346 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 85.2 MM  [3.35 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Tool Size : 6 MM  [.236 INCH ] Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 278 G  [10.94 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : B12
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
  • Product Depth : 85.2 MM  [3.346 INCH ]
  • Product Height : 87 MM  [3.425 INCH ]
  • Product Length : 85.2 MM  [3.35 INCH ]
  • Product Spacing : 26 MM  [1.024 INCH ]
  • Tool Size : 6 MM  [.236 INCH ]
  • Wire Stripping Length : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 11400

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK526150R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers
Barrier Strips - 1-1437666-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
PCB Terminal Blocks - 1-1546108-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers