TE Connectivity Modular Terminal Blocks 1SNK526066R0000

Description
Body Features Primary Product Color : Black Product Weight : 215.1 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.153 INCH ] Product Spacing : 26 MM  [1.023 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 215.1 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.153 INCH ] Product Spacing : 26 MM  [1.023 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK526066R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK526066R0000
Modular Terminal Blocks 1SNK526066R0000
Body Features Primary Product Color : Black Product Weight : 215.1 G  [7.584 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.153 INCH ] Product Spacing : 26 MM  [1.023 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 4/0 Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Weight : 215.1 G  [7.584 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B12
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Product Depth : 80.1 MM  [3.153 INCH ]
  • Product Height : 87 MM  [3.425 INCH ]
  • Product Length : 80.1 MM  [3.153 INCH ]
  • Product Spacing : 26 MM  [1.023 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 232
  • Current Rating (UL) (AMP) : 230
  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
  • Power Loss (WATT) : 7.4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1SNK526066R0000
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546821-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details