TE Connectivity Modular Terminal Blocks 1SNK526010R0000

Description
Body Features Primary Product Color : Gray Product Weight : 215.1 G  [8.468 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16 Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.15 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 215.1 G  [8.468 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16 Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.15 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK526010R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK526010R0000
Modular Terminal Blocks 1SNK526010R0000
Body Features Primary Product Color : Gray Product Weight : 215.1 G  [8.468 OZ ] Configuration Features Block Function : Feed-Through Gauge Type : B12 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35 Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6 Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16 Product Depth : 80.1 MM  [3.153 INCH ] Product Height : 87 MM  [3.425 INCH ] Product Length : 80.1 MM  [3.15 INCH ] Product Spacing : 26 MM  [1.024 INCH ] Wire Size (MMSQ) : 95 Wire Size (AWG) : 3/0 Wire Stripping Length : 26 MM  [1.024 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 232 Current Rating (UL) (AMP) : 230 Dielectric Withstanding Voltage (Max) (V) : 3500 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Operating Voltage (VAC) : 1000 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Power Loss (WATT) : 7.4 Short-Time Withstanding Current Rating @ 1s (AMP) : 11400 Voltage Rating (CSA) (V) : 600 Voltage Rating (IEC) (V) : 1000 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15, TH35-7.5 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 215.1 G  [8.468 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Gauge Type : B12
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 35 - 95
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 35 - 50
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 2 - 0000
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 35 - 120
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (AWG) : 4 - 2
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 25 - 35
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (AWG) : 4 - 2
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 25 - 35
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (AWG) : 6
  • Main Circuit Capacity - Twin Ferrule per Screw Clamp (MMSQ) : 16
  • Product Depth : 80.1 MM  [3.153 INCH ]
  • Product Height : 87 MM  [3.425 INCH ]
  • Product Length : 80.1 MM  [3.15 INCH ]
  • Product Spacing : 26 MM  [1.024 INCH ]
  • Wire Size (MMSQ) : 95
  • Wire Size (AWG) : 3/0
  • Wire Stripping Length : 26 MM  [1.024 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 232
  • Current Rating (UL) (AMP) : 230
  • Dielectric Withstanding Voltage (Max) (V) : 3500
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Operating Voltage (VAC) : 1000
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
  • Power Loss (WATT) : 7.4
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 11400
  • Voltage Rating (CSA) (V) : 600
  • Voltage Rating (IEC) (V) : 1000

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15, TH35-7.5

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Dinrail, 2Pos, 0000Awg; No. Of Positions Entrelec Te Connectivity - 72AC3348 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 2Pos, 0000Awg; No. Of Positions Entrelec Te Connectivity
72AC3348
Terminal Block, Dinrail, 2Pos, 0000Awg; No. Of Positions Entrelec Te Connectivity 72AC3348
TERMINAL BLOCK, DINRAIL, 2POS, 0000AWG; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Screw; Rated Current:232A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 2POS, 0000AWG; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:0000AWG; Conductor Area CSA:95mm²; Wire Connection Method:Screw; Rated Current:232A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK526010R0000 72AC3348
Product Name Modular Terminal Blocks Terminal Block, Dinrail, 2Pos, 0000Awg; No. Of Positions Entrelec Te Connectivity
Approvals EU RoHS Compliant
Operating Temperature -55 to 110 C (-67 to 230 F)
# of Contacts 2
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546074-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1546399-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1546671-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers