TE Connectivity Modular Terminal Blocks 1SNK522150R0000

Description
Body Features Primary Product Color : Green & Yellow Product Weight : 222 G  [8.74 OZ ] Configuration Features Block Function : Ground Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 16 - 70 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 16 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 16 - 35 Product Depth : 77.1 MM  [3.035 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Length : 68.8 MM  [2.71 INCH ] Product Spacing : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Stripping Length : 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green & Yellow Product Weight : 222 G  [8.74 OZ ] Configuration Features Block Function : Ground Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 16 - 70 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 16 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 16 - 35 Product Depth : 77.1 MM  [3.035 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Length : 68.8 MM  [2.71 INCH ] Product Spacing : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Stripping Length : 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 1SNK522150R0000 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
1SNK522150R0000
Modular Terminal Blocks 1SNK522150R0000
Body Features Primary Product Color : Green & Yellow Product Weight : 222 G  [8.74 OZ ] Configuration Features Block Function : Ground Gauge Type : B11 Number of Circuits : 1 Number of Levels : 1 Number of Positions : 2 Dimensions Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 16 - 70 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95 Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 16 - 35 Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 16 - 35 Product Depth : 77.1 MM  [3.035 INCH ] Product Height : 74 MM  [2.913 INCH ] Product Length : 68.8 MM  [2.71 INCH ] Product Spacing : 22 MM  [.866 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Stripping Length : 25 MM  [.984 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Short-Time Withstanding Current Rating @ 1s (AMP) : 8400 Housing Features Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-15 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Modular Terminal Block Product Type : Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Green & Yellow
  • Product Weight : 222 G  [8.74 OZ ]

Configuration Features


  • Block Function : Ground
  • Gauge Type : B11
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Positions : 2

Dimensions


  • Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp (MMSQ) : 16 - 70
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp (MMSQ) : 16 - 50
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 4 - 00
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 16 - 95
  • Main Circuit Capacity - 2 Flexible Conductors per Screw Clamp (MMSQ) : 16 - 35
  • Main Circuit Capacity - 2 Rigid Stranded Conductors per Screw Clamp (MMSQ) : 16 - 35
  • Product Depth : 77.1 MM  [3.035 INCH ]
  • Product Height : 74 MM  [2.913 INCH ]
  • Product Length : 68.8 MM  [2.71 INCH ]
  • Product Spacing : 22 MM  [.866 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 2/0
  • Wire Stripping Length : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 8400

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-15

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Modular Terminal Block Product Type : Screw Clamp Terminal Block

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Terminal Block, Din Rail, 2Way, 00Awg Rohs Compliant Te Connectivity - 51AK9598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Way, 00Awg Rohs Compliant Te Connectivity
51AK9598
Terminal Block, Din Rail, 2Way, 00Awg Rohs Compliant Te Connectivity 51AK9598
TERMINAL BLOCK, DIN RAIL, 2WAY, 00AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, DIN RAIL, 2WAY, 00AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1SNK522150R0000 51AK9598
Product Name Modular Terminal Blocks Terminal Block, Din Rail, 2Way, 00Awg Rohs Compliant Te Connectivity
Approvals EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546306-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Barrier Strips - 1-1437416-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
 - 1123343-1 - Powell Electronics, Inc.
Specs
Termination Options 0.64
View Details
2 suppliers